ASTM International - ASTM B536-07(2013)
Standard Specification for Nickel-Iron-Chromium-Silicon Alloys (UNS N08330 and N08332) Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-iron-chromium
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers nickel-iron-chromium
Document History