ASTM International - ASTM B582-07(2013)

Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 The specification2 covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive service.

TABLE 1 Chemical Requirements

Element Composition Limits, %
  Alloy N06007 Alloy N06975 Alloy N06985 Alloy N06030
Nickel   remainder

A

47.0 to 52.0 remainder

A

remainder

A

Chromium   21.0 to 23.5 23.0 to 26.0 21.0 to 23.5 28.0 to 31.5
Iron   18.0 to 21.0 remainder

A

18.0 to 21.0 13.0 to 17.0
Molybdenum   5.5 to 7.5 5.0 to 7.0 6.0 to 8.0 4.0 to 6.0
Copper   1.5 to 2.5 0.70 to 1.20 1.5 to 2.5 1.0 to 2.4
Manganese   1.0 to 2.0 1.0 max 1.0 max 1.5 max
Cobalt, max   2.5 ... 5.0 5.0
Carbon, max   0.05 0.03 0.015 0.03
Tungsten   1.0 max ... 1.5 max 1.5 to 4.0
Silicon, max   1.0 1.0 1.0 0.8
Phosphorus, max   0.04 0.03 0.04 0.04
Sulfur, max   0.03 0.03 0.03 0.02
Columbium + tantalum   1.75 to 2.50 ... 0.50 max 0.30 to 1.50
Titanium   ... 0.70-1.50 ... ...

A The composition of the remainder element shall be determined arithmetically by difference.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.

1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification deals with the standard requirements for nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030) in the form of plate, sheet, and strip for... View More

Document History

February 1, 2025
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
1.1 The specification2 covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)3 as shown in Table 1, for use in general corrosive...
November 1, 2018
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
1.1 The specification2 covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)3 as shown in Table 1, for use in general corrosive...
ASTM B582-07(2013)
February 1, 2013
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
1.1 The specification2 covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive...
November 1, 2007
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
1.1 The specification covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive...
October 10, 2002
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
1.1 The specification covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in , for use in general corrosive service. 1.2...
April 10, 1997
Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
1.1 The specification covers plate, sheet, and strip of nickel-chromium-iron-molybdenum-copper alloys (UNS N06007, N06975, N06985, and N06030)* as shown in Table 1, for use in general corrosive...
Advertisement