ASTM International - ASTM A1081/A1081M-12
Standard Test Method for Evaluating Bond of Seven-Wire Steel Prestressing Strand
| Organization: | ASTM International |
| Publication Date: | 15 November 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
significance And Use:
5.1 Prestressing steel strand is used in pre-tensioned and post-tensioned concrete construction.
5.2 In pre-tensioned concrete applications, the prestressing steel strand is expected to... View More
scope:
1.1 This test method describes procedures for determining the bond of seven-wire steel prestressing strand. The bond determined by this test method is stated as the tensile force required to pull the strand through the cured mortar in a cylindrical steel casing. The result of the test is the tensile force measured on the loaded-end of the strand corresponding to a movement of 0.1 in. (2.5 mm) at the free-end of the strand.
1.2 This test method is applicable either in inch-pound units (as Specification A1081) or SI units (as Specification A1081M).
1.3 The values stated in either inch-pound units or in SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History