ASTM International - ASTM B675-02(2013)

Standard Specification for UNS N08367 Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 2
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers UNS N08367* welded pipe for general corrosion applications.

1.2 Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N08367 welded pipes for general corrosion applications. The chemical composition, dimensions and mechanical properties for the welded pipes should be in accordance... View More

Document History

October 1, 2022
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Welded Pipe
1.1 This specification covers UNS N083672 welded pipe for general corrosion applications. 1.2 Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe...
November 1, 2018
Standard Specification for UNS N08367 Welded Pipe
1.1 This specification covers UNS N083672 welded pipe for general corrosion applications. 1.2 Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe...
ASTM B675-02(2013)
February 1, 2013
Standard Specification for UNS N08367 Welded Pipe
1.1 This specification covers UNS N08367* welded pipe for general corrosion applications. 1.2 Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe...
November 1, 2007
Standard Specification for UNS N08367 Welded Pipe
1.1 This specification covers UNS N08367* welded pipe for general corrosion applications. 1.2 Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
1.1 This specification covers UNS N08367* welded pipe for general corrosion applications. 1.2 Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
1.1 This specification covers UNS N08367* welded pipe for general corrosion applications. 1.2 Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe...
Advertisement