ASTM International - ASTM B691-02(2013)

Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 6
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and rectangles.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard for hot-finished and cold-finished rounds, squares, hexagons, octagons, and rectangles made from iron-nickel-chromium-molybdenum alloys (UNS N08366... View More

Document History

April 1, 2024
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08367) Rod, Bar, and Wire (Withdrawn 2026)
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08367)2 in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and rectangles. 1.2 The values...
November 1, 2018
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy (UNS N08367) Rod, Bar, and Wire
1.1 This specification covers iron-nickel-chromium-molybdenum alloy (UNS N08367)2 in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and rectangles. 1.2 The values...
ASTM B691-02(2013)
February 1, 2013
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and rectangles....
November 1, 2007
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and...
May 10, 2002
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and...
January 1, 1995
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire
1.1 This specification covers iron-nickel-chromium-molybdenum alloys (UNS N08366 and UNS N08367)* in the form of hot-finished and cold-finished rounds, squares, hexagons, octagons, and rectangles....
Advertisement