ASTM International - ASTM D6080-12a

Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 6
ICS Code (Hydraulic fluids): 75.120
significance And Use:

5.1 The purpose of this practice is to establish viscosity designations derived from viscosities measured by test methods which have a meaningful relationship to hydraulic fluid performance. This... View More

scope:

1.1 This practice covers all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids.

1.2 For determination of viscosities at low temperature, this practice uses millipascal·second (mPa·s) as the unit of viscosity. For reference, 1 mPa·s is equivalent to 1 centipoise (cP). For determination of viscosities at high temperature, this practice uses millimetre squared per second (mm2/s) as the unit of kinematic viscosity. For reference, 1 mm2/s is equivalent to 1 centistoke (cSt).

1.3 This practice is applicable to fluids ranging in kinematic viscosity from about 4 to 150 mm2/s as measured at a reference temperature of 40°C and to temperatures from −50 to +16°C for a fluid viscosity of 750 mPa·s.

Note 1-Fluids of lesser or greater viscosity than the range described in 1.3 are seldom used as hydraulic fluids. Any mathematical extrapolation of the system to either higher or lower viscosity grades may not be appropriate. Any need to expand the system should be evaluated on its own merit.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Document History

October 1, 2025
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
1.1 This practice covers all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids. 1.2 For...
October 1, 2018
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
1.1 This practice covers all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids. 1.2 For...
June 1, 2018
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
1.1 This practice covers all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids. 1.2 For...
ASTM D6080-12a
November 1, 2012
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
5.1 The purpose of this practice is to establish viscosity designations derived from viscosities measured by test methods which have a meaningful relationship to hydraulic fluid performance. This...
June 1, 2012
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
5.1 The purpose of this practice is to establish viscosity designations derived from viscosities measured by test methods which have a meaningful relationship to hydraulic fluid performance. This...
May 1, 2010
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
1.1 This practice covers all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids. 1.2 For...
November 1, 2007
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
1.1 This practice covers all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids. 1.2 For...
December 10, 2002
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
The purpose of this practice is to establish viscosity designations derived from viscosities measured by test methods which have a meaningful relationship to hydraulic fluid performance. This permits...
January 1, 1997
Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
1.1 This practice is applicable to all hydraulic fluids based either on petroleum, synthetic, or naturally-occurring base stocks. It is not intended for water-containing hydraulic fluids.
Advertisement