ASTM International - ASTM C533-13

Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2013
Status: inactive
Page Count: 4
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the manufacturer and the purchaser.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazards caveat pertains only to the test method (Section 12) described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers calcium silicate block and pipe thermal insulation for use on surfaces. Thermal insulation shall be of the following types: Type I; Type IA; and Type II. Calcium silicate... View More

Document History

March 1, 2023
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
October 1, 2017
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
ASTM C533-13
March 1, 2013
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
September 15, 2011
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
April 1, 2009
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
March 1, 2007
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
June 1, 2004
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
November 1, 2003
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700°F (27 to 927°C), unless otherwise agreed upon between the...
January 1, 2001
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700oF (27 to 927oC), unless otherwise agreed upon between the...
January 1, 2001
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
1.1 This specification covers calcium silicate block and pipe thermal insulation for use on surfaces with temperatures between 80 and 1700oF (27 to 927oC), unless otherwise agreed upon between the...
January 1, 1985
Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
A description is not available for this item.
Advertisement