ASTM International - ASTM D2440-13
Standard Test Method for Oxidation Stability of Mineral Insulating Oil
| Organization: | ASTM International |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Insulating oils): | 29.040.10 |
significance And Use:
4.1 The oxidation stability test of mineral transformer oils is a method for assessing the amount of sludge and acid products formed in a transformer oil when the oil is tested under prescribed... View More
scope:
1.1 This test method determines the resistance of mineral transformer oils to oxidation under prescribed accelerated aging conditions. Oxidation stability is measured by the propensity of oils to form sludge and acid products during oxidation. This test method is applicable to new oils, both uninhibited and inhibited, but is not well defined for used or reclaimed oils.
Note 1-A shorter duration oxidation test for evaluation of inhibited oils is available in Test Method D2112.Note 2-For those interested in the measurement of volatile acidity, reference is made to IEC Method 61125. 2
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History