COE CEAGS 05500A

HANDRAILS, STAIRS AND WALKWAYS, NOTICE 1 (1993) INCORPORATED, METRIC CHANGE (1993) INCORPORATED

active, Most Current
Organization: COE
Publication Date: 1 September 1992
Status: active
Page Count: 6
scope:

NOTE A: For additional information on the use of all CEAGS, See CEAGS-01000A CEAGS

NOTE B: This guide specification requirements for handrails, steel grid walkways.

NOTE C: This guide specification series of abridged specifications GENERAL NOTES. covers the stairs and metal is part of a (CEAGS) for use in specifying small jobs, minor elements of larger jobs, or repair or maintenance type work, when brief specifications with a minimum of controls will meet job requirements. This guide specification is based on CEGS-05500, January 1989 including Notice \&6&\.

NOTE D: Most CEAGS have a counterpart in the CEGS system, and if a more detailed specification is required the CEGS should be used. Also, if additional information is needed for use of CEAGS, the notes in the CEGS should be consulted.

Document History

COE CEAGS 05500A
September 1, 1992
HANDRAILS, STAIRS AND WALKWAYS, NOTICE 1 (1993) INCORPORATED, METRIC CHANGE (1993) INCORPORATED
NOTE A: For additional information on the use of all CEAGS, See CEAGS-01000A CEAGS NOTE B: This guide specification requirements for handrails, steel grid walkways. NOTE C: This guide specification...

References

Advertisement