ASTM International - ASTM E2595-07(2013)

Standard Guide for Privilege Management Infrastructure (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2013
Status: inactive
Page Count: 31
ICS Code (Information technology (IT) in general): 35.020
significance And Use:

4.1 Motivation for the PMI comes from several organizational and application areas. For example:

4.1.1 Supporting a distributed heterogeneous application architecture with a homogeneous... View More

scope:

1.1 This guide defines interoperable mechanisms to manage privileges in a distributed environment. This guide is oriented towards support of a distributed or service-oriented architecture (SOA) in which security services are themselves distributed and applications are consumers of distributed services.

1.2 This guide incorporates privilege management mechanisms alluded to in a number of existing standards (for example, Guide E1986 and Specification E2084). The privilege mechanisms in this guide support policy-based access control (including role-, entity-, and contextual-based access control) including the application of policy constraints, patient-requested restrictions, and delegation. Finally, this guide supports hierarchical, enterprise-wide privilege management.

1.3 The mechanisms defined in this guide may be used to support a privilege management infrastructure (PMI) using existing public key infrastructure (PKI) technology.

1.4 This guide does not specifically support mechanisms based on secret-key cryptography. Mechanisms involving privilege credentials are specified in ISO 9594-8:2000 (attribute certificates) and Organization for the Advancement of Structured Information Standards (OASIS) Security Assertion Markup Language (SAML) (attribute assertions); however, this guide does not mandate or assume the use of such standards.

1.5 Many current systems require only local privilege management functionality (on a single computer system). Such systems frequently use proprietary mechanisms. This guide does not address this type of functionality; rather, it addresses an environment in which privileges and capabilities (authorizations) shall be managed between computer systems across the enterprise and with business partners.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E2595-07(2013)
March 1, 2013
Standard Guide for Privilege Management Infrastructure (Withdrawn 2017)
4.1 Motivation for the PMI comes from several organizational and application areas. For example: 4.1.1 Supporting a distributed heterogeneous application architecture with a homogeneous distributed...
November 15, 2007
Standard Guide for Privilege Management Infrastructure
Motivation for the PMI comes from several organizational and application areas. For example: Supporting a distributed heterogeneous application architecture with a homogeneous distributed security...
Advertisement