ASTM International - ASTM B983-13

Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in Table 1.

TABLE 1 Chemical Requirements

Element UNS
N07022
UNS
N07725
UNS
N07740
UNS
N09945
UNS
N09925
UNS
N07718
UNS
N10276
UNS
N06985
Carbon 0.010 max 0.03 max 0.005-0.08 0.005-0.04 0.03 max 0.08 max 0.02 max 0.015 max
Manganese 0.5 max 0.35 max 1.0 max 1.0 max 1.00 max 0.35 max 1.0 max 1.0 max
Silicon 0.08 max 0.20 max 1.0 max 0.5 max 0.50 max 0.35 max 0.08 max 1.0 max
Phosphorous 0.025 max 0.015 max 0.03 max 0.03 max ... 0.015 max 0.030 max 0.04 max
Sulfur 0.015 max 0.010 max 0.03 max 0.03 max 0.030 max 0.015 max 0.030 max 0.03 max
Chromium 20.0-21.4 19.0-22.5 23.5-25.5 19.5-23.0 19.5-23.5 17.0-21.0 14.5-16.5 21.0-23.5
Cobalt 1.0 max ... 15.0-22.0 ... ... 1.0 max 2.5 max 5.0 max
Molybdenum 15.5-17.4 7.00-9.50 2.0 max 3.0-4.0 2.50-3.50 2.80-3.30 15.0-17.0 6.0-8.0
Columbium ... 2.75-4.00 ... 2.4-4.5 0.50 max 4.75-5.50 ... ...
Titanium ... 1.00-1.70 0.5-2.5 0.5-2.5 1.90-2.40 0.65-1.15 ... ...
Aluminum 0.5 max 0.35 max 0.2-2.0 0.01-0.7 0.10-0.50 2.20-0.80 ... ...
Zirconium ... ... ... ... ... ... ... ...
Boron 0.006 max ... 0.0006-0.006 ... ... 0.006 max ... ...
Iron 1.8 max Remainder

B

3.0 max Remainder

B

22.0 min

A

Remainder

B

4.0-7.0 18.0-21.0
Copper 0.5 max ... 0.50 max 1.5-3.0 1.50-3.00 0.30 max ... 1.5-2.5
Nickel Remainder

B

55.0-59.0 Remainder

B

45.0-55.0 38.0-46.0 50.0-55.0 Remainder

B

Remainder

B

Tantalum 0.2 max ... ... ... ... ... ... ...
Tungsten 0.8 max ... ... ... ... ... 3.0-4.5 1.5 max
Columbium +
Tantalum
... ... 0.50-2.5 ... ... ... ... 0.50 max
Vanadium ... ... ... ... ... ... 0.35 max ...

A Minimum: The element may be determined arithmetically by difference.B Remainder: The element may be determined arithmetically by difference.

1.2 Pipe and tube shall be supplied in the cold worked or cold worked and precipitations hardened or solution annealed plus precipitation hardened and descaled conditions. When atmosphere control is used, descaling is not necessary.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2021
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in...
October 1, 2016
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in...
October 1, 2016
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in...
October 1, 2015
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in...
October 1, 2013
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in...
ASTM B983-13
February 1, 2013
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, UNS N07740, UNS N09945, UNS N09925, UNS N07718, UNS N10276, UNS N06985)2 as shown in...
May 1, 2012
Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
1.1 This specification covers high strength, seamless pipe and tube of nickel alloys (UNS N07022, UNS N07725, and UNS N07740) as shown in Table 1. 1.2 Pipe and tube shall be supplied in the cold...
Advertisement