ASTM International - ASTM D7853-13

Standard Test Method for Hydraulic Pullout Resistance of a Geomembrane with Locking Extensions Embedded in Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2013
Status: inactive
Page Count: 4
ICS Code (Geotextiles): 59.080.70
ICS Code (Concrete structures): 91.080.40
significance And Use:

5.1 Due to hydraulic pressure that may be present on some applications, engineers need to understand the capability of these products to resist this pressure. This test allows engineers to compare... View More

scope:

1.1 This test method covers the determination of the hydraulic pullout resistance of a geomembrane with locking extensions embedded in concrete by determining the pressure required for locking extensions of the embedded specimen to pullout of the concrete.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2026
Standard Test Method for Hydraulic Pullout Resistance of a Geomembrane with Locking Extensions Embedded in Concrete
5.1 Due to hydraulic pressure that may be present on some applications, engineers need to understand the capability of these products to resist this pressure. This test allows engineers to compare...
June 1, 2020
Standard Test Method for Hydraulic Pullout Resistance of a Geomembrane with Locking Extensions Embedded in Concrete
5.1 Due to hydraulic pressure that may be present on some applications, engineers need to understand the capability of these products to resist this pressure. This test allows engineers to compare...
ASTM D7853-13
March 1, 2013
Standard Test Method for Hydraulic Pullout Resistance of a Geomembrane with Locking Extensions Embedded in Concrete
5.1 Due to hydraulic pressure that may be present on some applications, engineers need to understand the capability of these products to resist this pressure. This test allows engineers to compare...
Advertisement