ASTM International - ASTM D7547-12
Standard Specification for Hydrocarbon Only Unleaded Aviation Gasoline
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This specification covers formulating specifications for purchases of aviation gasoline under contract and is intended primarily for use by purchasing agencies.
1.2 This specification defines a specific type of aviation gasoline, containing no lead. It does not include all gasolines satisfactory for reciprocating aviation engines. Certain equipment or conditions of use may permit a wider, or require a narrower, range of characteristics than is shown by this specification.
1.3 This specification, unless otherwise provided, prescribes the required properties of unleaded aviation gasoline at the time and place of delivery.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History