ASTM International - ASTM A474-03(2013)
Standard Specification for Aluminum-Coated Steel Wire Strand
| Organization: | ASTM International |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers five grades of aluminum-coated, steel wire strand, composed of a number of round, steel wires, with aluminum coatings, for use as guys, messengers, span wires, and for similar purposes.
1.2 The five grades covered are as follows:
1.2.1 Utilities,
1.2.2 Common,
1.2.3 Siemens-Martin
1.2.4 High-Strength,
1.2.5 Extra High-Strength.
1.3 Minimum breaking strengths of strand for each grade are specified in Table 1.
TABLE 1 Physical Properties of Aluminum-Coated Steel Wire Strand
| Nominal Diameter of Strand, in. (mm) | Number of Wires in Strand | Nominal Diameter of Coated Wires in Strand, in. (mm) | Approximate Weight of Strand, lb/1000 ft (kg/m) | Minimum Breaking Strength of Strand, lbf (kN) | ||||||||||
| Utilities Grade
A | Common Grade | Siemens- Martin Grade | High- Strength Grade | Extra-High- Strength Grade | ||||||||||
|
3/16 | (4.76) | 7 | 0.062 (1.57) | 73 (0.108) | . . . | . . . | 1 150 | (5.1) | 1 900 | (8.5) | 2 850 | (12.7) | . . . | . . . |
|
3/16 | (4.76) | 7 | 0.065 (1.65) | 80 (0.118) | 2 400 | (10.7) (1)
B | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
1/4 | (6.35) | 3 | 0.120 (3.05) | 117 (0.173) | 3 150 | (14.0) (2) | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
1/4 | (6.35) | 3 | 0.120 (3.05) | 117 (0.173) | 4 500 | (20.0) (3) | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
1/4 | (6.35) | 7 | 0.080 (2.03) | 121 (0.179) | . . . | . . . | 1 900 | (8.5) | 3 150 | (14.0) | 4 750 | (21.1) | 6 650 | (29.6) |
|
9/32 | (7.14) | 7 | 0.093 (2.36) | 164 (0.243) | 4 600 | (20.5) (1) | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
5/16 | (7.94) | 3 | 0.145 (3.68) | 171 (0.253) | 6 500 | (28.9) (3) | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
5/16 | (7.94) | 7 | 0.104 (2.64) | 205 (0.303) | . . . | . . . | 3 200 | (14.2) | 5 350 | (23.8) | 8 000 | (35.6) | 11 200 | (49.8) |
|
5/16 | (7.94) | 7 | 0.109 (2.77) | 225 (0.333) | 6 000 | (26.7) (1) | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
3/8 | (9.52) | 3 | 0.165 (4.19) | 220 (0.326) | 8 500 | (37.8) (3) | . . . | . . . | . . . | . . . | . . . | . . . | . . . | . . . |
|
3/8 | (9.52) | 7 | 0.120 (3.05) | 273 (0.404) | 11 500 | (51.2) (4) | 4 250 | (18.9) | 6 950 | (30.9) | 10 800 | (48.0) | 15 400 | (68.5) |
|
7/16 | (11.11) | 7 | 0.145 (3.68) | 399 (0.591) | 18 000 | (80.1) (4) | 5 700 | (25.4) | 9 350 | (41.6) | 14 500 | (64.5) | 20 800 | (92.5) |
|
1/2 | (12.7) | 7 | 0.165 (4.19) | 517 (0.765) | 25 000 | (111.2) (4) | 7 400 | (32.9) | 12 100 | (53.8) | 18 800 | (83.6) | 26 900 | (119.7) |
A The utilities grade is used principally by communication and power and light industries.B The last numbers in parentheses refer to elongation requirements specified in Section 9.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers five grades of aluminum-coated, steel wire strand composed of a number of round, steel wires, with aluminum coatings, for use as guys, messengers, span wires, and for... View More
Document History