ASTM International - ASTM F2083-12
Standard Specification for Knee Replacement Prosthesis
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification is intended to cover all the widely used generic types of knee replacement prostheses used to provide functioning articulation. This includes total knee replacement (TKR) and unicondylar knee replacement (UKR) prostheses of both fixed and mobile bearing varieties, and for primary or revision surgeries. Although a patellar component may be considered an integral part of a TKR, the detailed description of this component is excluded here since it is provided in Specification F1672.
1.2 Included within the scope of this specification are replaceable components of modular designs, for example, tibial articulating surfaces and all components labeled for, or capable of, being used with cement, regardless of whether the same components can also be used without cement.
1.3 This specification is intended to provide basic descriptions of material and prosthesis geometry. Additionally, those characteristics determined to be important to in vivo performance of the prosthesis are defined. However, compliance with this specification does not itself define a device that will provide adequate clinical performance.
1.4 Excluded from the scope are hemiarthroplasty devices that replace only the femoral or tibial surface, but not both; and patellofemoral prostheses. Also excluded are devices designed for custom applications.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers total knee replacement (TKR) prostheses used to provide functioning articulation by employing femoral and tibial components, allowing a minimum of 110� of flexion... View More
Document History