ASTM International - ASTM A915/A915M-08(2013)

Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades.

1.2 Several grades are covered and are designated by chemical composition shown in Table 1.

TABLE 1 Chemical Composition (weight, percent)

Grade C Mn P, max S, max Si Ni Cr Mo
 
SC 1020
 (J02003)
0.18/0.23 0.40/0.80 0.040 0.040 0.30/0.60 . . . . . . . . .
SC 1025
 (J02508)
0.22/0.28 0.40/0.80 0.040 0.040 0.30/0.60 . . . . . . . . .
SC 1030
 (J03012)
0.28/0.34 0.50/0.90 0.040 0.040 0.30/0.60 . . . . . . . . .
SC 1040
 (J04003)
0.37/0.44 0.50/0.90 0.040 0.040 0.30/0.60 . . . . . . . . .
SC 1045
 (J04502)
0.43/0.50 0.50/0.90 0.040 0.040 0.30/0.60 . . . . . . . . .
SC 4130
 (J13502)
0.28/0.33 0.40/0.80 0.035 0.040 0.30/0.60 . . . 0.80/1.10 0.15/0.25
SC 4140
 (J14045)
0.38/0.43 0.70/1.10 0.035 0.040 0.30/0.60 . . . 0.80/1.10 0.15/0.25
SC 4330
 (J23259)
0.28/0.33 0.60/0.90 0.035 0.040 0.30/0.60 1.65/2.00 0.70/0.90 0.20/0.30
SC 4340
 (J24053)
0.38/0.43 0.60/0.90 0.035 0.040 0.30/0.60 1.65/2.00 0.70/0.90 0.20/0.30
SC 8620
 (J12095)
0.18/0.23 0.60/1.00 0.035 0.040 0.30/0.60 0.40/0.70 0.40/0.60 0.15/0.25
SC 8625
 (J12595)
0.23/0.28 0.60/1.00 0.035 0.040 0.30/0.60 0.40/0.70 0.40/0.60 0.15/0.25
SC 8630
 (J13095)
0.28/0.33 0.60/1.00 0.035 0.040 0.30/0.60 0.40/0.70 0.40/0.60 0.15/0.25

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3.1 Within the text, the SI units are shown in brackets.

1.3.2 Inch-pound units are applicable for material ordered to Specification A915 and SI units for material ordered to Specification A915M.

abstract:

This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. Several grades are covered, such as; SC 1020, SC 1025, SC... View More

Document History

February 1, 2026
Standard Specification for Steel Castings, Carbon, Alloy, and Martensitic Stainless Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon, low-alloy, and martensitic stainless steel castings having chemical analyses similar to those of the standard wrought grades. 1.2 The values stated in either SI...
March 1, 2025
Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to those of the standard wrought grades. 1.2 Several grades are covered and are designated by...
September 1, 2018
Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low-alloy steel castings having chemical analyses similar to those of the standard wrought grades. 1.2 Several grades are covered and are designated by...
ASTM A915/A915M-08(2013)
April 1, 2013
Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several grades are covered and are designated by...
March 1, 2008
Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several grades are covered and are designated by...
April 10, 2003
Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several grades are covered and are designated by...
Standard Specification for Steel Castings, Carbon, and Alloy, Chemical Requirements Similar to Standard Wrought Grades
1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several grades are covered and are designated by...
Advertisement