ASTM International - ASTM F3000/F3000M-13

Standard Specification for Polymer Privacy Insert Slats for Chain Link Fabric and Privacy Chain Link Fabric Manufactured Containing Pre-Installed Privacy Slats

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 3
ICS Code (External structures): 91.090
scope:

1.1 This specification covers polymer privacy insert slats designed for insertion into chain link fabric after the chain link fence installation and privacy chain fabric having slats pre-inserted into chain link mesh during the chain link weaving process.

1.1.1 Type P-V consists of polyethylene privacy insert slats hand inserted vertically into standard mesh chain link fabric after the fence installation.

1.1.2 Type P-D consists of polyethylene privacy insert slats hand woven diagonally into standard mesh chain link fabric after the fence installation.

1.1.3 Type F-VDH consists of modified fiberglass privacy insert slats hand woven, vertically, diagonally or horizontally into standard mesh chain link fabric after the fence installation.

1.2 Type PI-V consists of privacy chain link fabric containing vertical high density polyethylene privacy slats pre-inserted into the chain link mesh during the chain link weaving process. Style 1a: Wider, 2 3/8 in. [60.3 mm] to 3 in. [76.2 mm] slats, pre-inserted into specially designed larger mesh. Style 1b: Type P-V friction fit slats pre-inserted into standard 2 in. [50 mm] chain link mesh.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the criteria for polymer privacy insert slats designed for insertion into chain link fabric after the chain link fence installation and privacy chain fabric having... View More

Document History

November 1, 2022
Standard Specification for Polymer Privacy Insert Slats for Chain Link Fabric and Privacy Chain Link Fabric Manufactured Containing Pre-Installed Privacy Slats
1.1 This specification covers polymer privacy insert slats designed for insertion into chain link fabric after the chain link fence installation and privacy chain fabric having slats pre-inserted...
Standard Specification for Polymer Privacy Insert Slats for Chain Link Fabric and Privacy Chain Link Fabric Manufactured Containing Pre-Installed Privacy Slats
1.1 This specification covers polymer privacy insert slats designed for insertion into chain link fabric after the chain link fence installation and privacy chain fabric having slats pre-inserted...
ASTM F3000/F3000M-13
April 1, 2013
Standard Specification for Polymer Privacy Insert Slats for Chain Link Fabric and Privacy Chain Link Fabric Manufactured Containing Pre-Installed Privacy Slats
1.1 This specification covers polymer privacy insert slats designed for insertion into chain link fabric after the chain link fence installation and privacy chain fabric having slats pre-inserted...
Advertisement