ASTM International - ASTM ISO/ASTM51702-13
Standard Practice for Dosimetry in a Gamma Facility for Radiation Processing
| Organization: | ASTM International |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Radiation measurements): | 17.240 |
significance And Use:
4.1 Various products and materials routinely are irradiated at predetermined doses in gamma irradiation facilities to reduce their microbial population or to modify their characteristics.... View More
scope:
1.1 This practice outlines the installation qualification program for an irradiator and the dosimetric procedures to be followed during operational qualification, performance qualification, and routine processing in facilities that process products with ionizing radiation from radionuclide gamma sources to ensure that product has been treated within a predetermined range of absorbed dose. Other procedures related to operational qualification, performance qualification, and routine processing that may influence absorbed dose in the product are also discussed.
NOTE 1-Dosimetry is only one component of a total quality assurance program for adherence to good manufacturing practices used in radiation processing applications.
NOTE 2-ISO/ASTM Practices 51818 and 51649 describe dosimetric procedures for low and high enery electron beam facilities for radiation processing and ISO/ASTM Practice 51608 describes procedures for X-ray (bremsstrahlung) facilities for radiation processing.
1.2 For the radiation sterilization of health care products, see ISO 11137-1. In those areas covered by ISO 11137-1, that standard takes precedence.
1.3 This document is one of a set of standards that provides recommendations for properly implementing and utilizing dosimetry in radiation processing. It is intended to be read in conjunction with ASTM Practice E2628.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History