ASTM International - ASTM F2286-05(2013)
Standard Design and Performance Specification for Removable Mesh Fencing for Swimming Pools, Hot Tubs, and Spas
| Organization: | ASTM International |
| Publication Date: | 15 February 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
1.1 This specification outlines the performance and design requirements for removable mesh safety barriers used for barriers for swimming pools, hot tubs, and spas to reduce the incidence of injuries or death for infants and children up to and including five years of age.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
Document History