ASTM International - ASTM B122/B122M-01

Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following alloys are covered:

Previously
Copper AlloyUsed Nominal Composition, %
UNS No.Designation
CopperNickel ZincTinChro-mium
C70600...9010 .........
C70620...8610 .........
C7100068020 .........
C7150057030 .........
C71520...6531 .........
C72200...8515 ......0.5
C72500...899 ...2...
C7350017218 10......
C7400097010 20......
C7450036510 24......
C7520026518 17......
C7620085912 29......
C7700045518 27......

Note 1--Plates of copper-nickel alloy Copper Alloy UNS Nos. C70600, C70620, C71500, C71520, and C72200 for use as tube plates in surface condensers and heat exchangers are covered by Specification B 171/B 171M.

<>

1.2 The values stated in either inch-pound units of SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.2.1 When the product is ordered in inch-pound units, the inch-pound units are to be regarded as the standard except grain size is always specified in millimetres.

1.2.2 When the product is ordered in SI units, the SI units are to be regarded as the standard.

Document History

October 1, 2020
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
April 1, 2016
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
October 1, 2011
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
April 1, 2008
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
February 1, 2006
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
May 10, 2001
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
ASTM B122/B122M-01
May 10, 2001
Standard Specification for Copper-Nickel-Tin Alloy, Copper-Nickel-Zinc Alloy (Nickel Silver), and Copper-Nickel Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-nickel-tin alloy, copper-nickel-zinc alloy (nickel silver), and copper-nickel alloy plate, sheet, strip, and rolled bar. The following...
Advertisement