ASTM International - ASTM D5764-97a(2013)

Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 5
ICS Code (Other fasteners): 21.060.99
ICS Code (Wood technology processes): 79.020
significance And Use:

5.1 The localized crushing behavior of wood or wood-base products beneath a fastener where the fastener does not bend provides a material property that is used in theoretical models for... View More

scope:

1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and deformation characteristics of connections in wood and wood-base products resulting from the application of a load transmitted by a fastener inserted into a predrilled hole, or driven without drilling. Methods are given for preparing specimens with predrilled holes larger than the fastener diameter and specimens with holes produced by inserting fasteners in holes smaller than the fastener diameter. The methods apply to fasteners such as dowels, bolts, nails, spikes, drift pins, screws, lag screws, and staples.

1.2 This test method also provides the basis for determining the compression behavior of wood products beneath a laterally loaded fastener where the thickness of the product and the diameter of the fastener are such that minimal bending of the fastener occurs during testing.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and...
April 1, 2023
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and...
February 1, 2023
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and...
March 1, 2018
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and...
ASTM D5764-97a(2013)
April 1, 2013
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and...
July 1, 2007
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Based Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-based products. The bearing test results are used to determine the static load resistance and...
October 10, 1997
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Base Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-base products. The bearing test results are used to determine the static load resistance and...
January 1, 1997
Standard Test Method for Evaluating Dowel-Bearing Strength of Wood and Wood-Base Products
1.1 This test method provides the basic procedure for evaluating dowel-bearing strength of wood and wood-base products. The bearing test results are used to determine the static load resistance and...
Advertisement