ASTM International - ASTM D5933-96(2013)

Standard Specification for 2 5/8-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 5
ICS Code (Timber structures): 91.080.20
scope:

1.1 This specification covers standardizing the dimensions and materials for the manufacture of 25/8 and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in wood constructions. The referencing of this specification in design, construction, and purchase order documents gives the using parties ensurance that the shear plates to be used in an assembly meet minimum materials quality standards and that dimensions for fabrication and finish can be relied on to ensure connection performance. This specification provides regulatory agencies with a set of standards by which to judge the acceptability of shear plates encountered in the field and in fabricators' shops.

1.2 The values stated in inch-pound units are to be regarded as standard. The values in parentheses are for information only.

1.3 Safety Hazards-There are no known hazards with the use of this specification. The products manufactured to this specification should not be brittle or difficult to install with proper tools.

abstract:

This specification covers standardizing the dimensions and materials for the manufacture of steel or cast iron shear plates used in the fabrication of connections in wood constructions. This... View More

Document History

April 1, 2025
Standard Specification for 258-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
1.1 This specification covers standardizing the dimensions and materials for the manufacture of 25/8-in.?and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in...
April 1, 2019
Standard Specification for 258-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
1.1 This specification covers standardizing the dimensions and materials for the manufacture of 25/8 and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in wood...
ASTM D5933-96(2013)
April 1, 2013
Standard Specification for 2 5/8-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
1.1 This specification covers standardizing the dimensions and materials for the manufacture of 25/8 and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in wood...
April 1, 2007
Standard Specification for 2 5/8-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
1.1 This specification covers standardizing the dimensions and materials for the manufacture of 2 5/8 and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in wood...
September 10, 2001
Standard Specification for 2 5/8-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
1.1 This specification covers standardizing the dimensions and materials for the manufacture of 2 5/8 and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in wood...
April 10, 1996
Standard Specification for 2 5/8-in. and 4-in. Diameter Metal Shear Plates for Use in Wood Constructions
1.1 This specification covers standardizing the dimensions and materials for the manufacture of 2 5/8 and 4-in. diameter steel or cast iron shear plates used in the fabrication of connections in wood...
Advertisement