ASTM International - ASTM A857/A857M-07(2013)

Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 2
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, wingwalls, bulkheads, and like applications.

1.2 The nominal thickness of material furnished under this specification shall be 0.25 in. [6.4 mm] or less.

1.3 When the sheet piling is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be used. See Appendix X3 of Specification A6/A6M for information on weldability.

1.4 The values stated in either inch-pound units or SI units are to be regarded as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers cold-formed, light gage carbon steel sheet piling for use in the construction of shore walls, trench shoring, wingwalls, and bulkheads. Heat analysis shall be done... View More

Document History

November 1, 2025
Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage
1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, wingwalls, bulkheads, and like...
May 1, 2019
Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage
1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, wingwalls, bulkheads, and like...
ASTM A857/A857M-07(2013)
April 1, 2013
Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage
1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, wingwalls, bulkheads, and like...
March 1, 2007
Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage
1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, wingwalls, bulkheads, and like...
September 1, 2005
Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage
1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, cofferdams, wingwalls, bulkheads, and...
September 10, 2000
Standard Specification for Steel Sheet Piling, Cold Formed, Light Gage
1.1 This specification covers cold-formed, light gage carbon steel sheet piling of structural quality for use in the construction of shore walls, trench shoring, cofferdams, wingwalls, bulkheads, and...
Advertisement