ASTM International - ASTM B603-07(2013)

Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 2
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1.

TABLE 1 Chemical Requirements

Class Resistivity Range Composition Range, %
  Ω·cmil/ft μΩ·cm Al Cr
I 825 to 920 135 to 150 5.00 to 6.00 20 to 24
IIA 795 to 880 130 to 144 4.75 to 5.75 20 to 24
IIB 770 to 855 130 to 144 4.00 to 5.25 20 to 24
III 715 to 785 119 to 130 3.75 to 4.75 13 to 16
IV 665 to 735 111 to 122 2.75 to 3.75 12 to 15

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers annealed, drawn or rolled iron-chromium-aluminum alloy shapes used for electrical heating and resistance purposes. This specification contains the requirements for... View More

Document History

November 1, 2024
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1. 1.2...
April 1, 2018
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1....
ASTM B603-07(2013)
May 1, 2013
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1....
May 1, 2007
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in . 1.2 The...
January 1, 2001
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1. 1.2...
January 1, 2001
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1. 1.2...
January 1, 2001
Standard Specification for Drawn or Rolled Iron-Chromium-Aluminum Alloys for Electrical Heating Elements
1.1 This specification covers annealed, drawn, or rolled shapes for electrical heating and resistance purposes of alloys consisting mainly of iron, chromium, and aluminum as detailed in Table 1. 1.2...
Advertisement