ASTM International - ASTM D3275-08(2013)

Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 4
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and chlorotrifluoroethylene containing approximately 80 weight % of chlorotrifluoroethylene.

1.2 The values stated in SI units, as detailed in IEEE/ASTM SI-10, are to be regarded as standard.

1.3 The following precautionary statement pertains only to the test methods portion, Section 11 of this classification system.This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Although this classification system and ISO 12086-1 and ISO 12086-2 differ in approach or detail, data obtained using either are technically equivalent.

abstract:

This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of... View More

Document History

May 1, 2023
Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
November 1, 2018
Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
ASTM D3275-08(2013)
May 1, 2013
Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
August 15, 2008
Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
December 1, 2006
Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
July 1, 2005
Standard Classification System for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
December 10, 2000
Standard Classification for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
December 10, 2000
Standard Classification for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
1.1 This classification covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifluoroethylene (E-CTFE) fluoroplastics. The resin is a copolymer of ethylene and...
January 1, 1989
Standard Specification for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
A description is not available for this item.
Advertisement