ASTM International - ASTM E1221-12a
Standard Test Method for Determining Plane-Strain Crack-Arrest Fracture Toughness, K Ia , of Ferritic Steels
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
significance And Use:
5.1 In structures containing gradients in either toughness or stress, a crack may initiate in a region of either low toughness or high stress, or both, and arrest in another region of either... View More
scope:
1.1 This test method employs a side-grooved, crack-line-wedge-loa
1.2 The specimen size requirements, discussed later, provide for in-plane dimensions large enough to allow the specimen to be modeled by linear elastic analysis. For conditions of plane-strain, a minimum specimen thickness is also required. Both requirements depend upon the crack arrest toughness and the yield strength of the material. A range of specimen sizes may therefore be needed, as specified in this test method.
1.3 If the specimen does not exhibit rapid crack propagation and arrest, Ka cannot be determined.
1.4 The values stated in SI units are to be regarded as the standards. The values given in parentheses are provided for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History