ASTM International - ASTM D2178-76
Standard Specification for Asphalt-Impregnated Glass Mat Used In Roofing And Waterproofing
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 4 |
Document History
October 1, 2004
Standard Specification for Asphalt Glass Felt Used in Roofing and Waterproofing (Withdrawn 2013)
1.1 This specification covers glass felts impregnated with asphalt that may be used with asphalts conforming to the requirements of Specification D 312 in the construction of built-up roofs, and with...
July 10, 1997
Standard Specification for Asphalt Glass Felt Used in Roofing and Waterproofing
1.1 This specification covers glass felts impregnated with asphalt that may be used with asphalts conforming to the requirements of Specification D 312 in the construction of built-up roofs, and with...
ASTM D2178-76
January 1, 1976
Standard Specification for Asphalt-Impregnated Glass Mat Used In Roofing And Waterproofing
A description is not available for this item.