ASTM International - ASTM B988-13
Standard Specification for Powder Metallurgy (PM) Titanium and Titanium Alloy Structural Components
| Organization: | ASTM International |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
1.1 This specification covers powder metallurgy (PM) structural components fabricated from:
1.1.1 Commercially pure (CP) (that is, unalloyed) titanium powder,
1.1.2 Pre-alloyed powders.
1.1.3 Mixtures of elemental powders or mixtures of elemental powders and pre-alloyed powders.
1.2 This specification covers:
1.2.1 Grade 1 PM-Unalloyed titanium,
1.2.2 Grade 2 PM-Unalloyed titanium,
1.2.3 Grade 3 PM-Unalloyed titanium,
1.2.4 Grade 4 PM-Unalloyed titanium,
1.2.5 Grade 5 PM-Titanium alloy (6% aluminum, 4% vanadium),
1.2.6 Grade 9 PM-Titanium alloy (3% aluminum, 2.5% vanadium),
1.2.7 Ti-6Al-4V PM Low Interstitial (LI),
1.2.8 Ti-6Al-6V-2Sn PM.
1.3 The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers powder metallurgy (PM) structural components fabricated from commercially pure (CP) (that is, unalloyed) titanium powder, pre-alloyed powders, and mixtures of elemental... View More
Document History