ASTM International - ASTM B811-13

Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 16
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and wall thickness range of 0.010 in. (0.25 mm) to 0.035 in. (0.89 mm).

1.2 Two grades of reactor grade zirconium alloys are described.

1.2.1 The present UNS numbers designated for the two grades are given in Table 1.

TABLE 1 ASTM and UNS Number Designation for Reactor Grade Zirconium Alloys

Grade UNS Number
Zirconium-tin alloy R60802
Zirconium-tin alloy R60804

1.3 Unless a single unit is used, for example corrosion mass gain in mg/dm2, the values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore each system must be used independently of the other. SI values cannot be mixed with inch-pound values.

1.4 The following precautionary caveat pertains only to the test method portions of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers seamless wrought zirconium-alloy tubes for nuclear reactor fuel cladding application. Two grades of reactor grade zirconium alloys are described. Tubes covered by this... View More

Document History

September 1, 2025
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
April 1, 2022
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
November 1, 2017
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
ASTM B811-13
May 1, 2013
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
May 1, 2013
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
May 1, 2007
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
October 10, 2002
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
November 10, 2001
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
November 10, 2001
Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
1.1 This specification covers seamless wrought zirconium-alloy tubes for nuclear fuel cladding application, in the outside diameter (OD) size range of 0.200 in. (5.1 mm) to 0.650 in. (16.5 mm) and...
Advertisement