ASTM International - ASTM D4785-93

Standard Test Method for Low-Level Iodine-131 in Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 5
ICS Code (Examination of water for chemical substances): 13.060.50

Document History

May 1, 2020
Standard Test Method for Low-Level Analysis of Iodine Radioisotopes in Water
1.1 This test method covers the quantification of low levels of radioactive iodine in water by means of chemical separation and counting with a high-resolution gamma ray detector. Iodine is...
June 15, 2013
Standard Test Method for Low-Level Analysis of Iodine Radioisotopes in Water
5.1 This test method was developed for measuring low levels of radioactive iodine in water. The results of the test may be used to determine if the concentration of several radioisotopes of iodine in...
April 1, 2008
Standard Test Method for Low-Level Analysis of Iodine Radioisotopes in Water
1.1 This test method covers the quantification of low levels of radioactive iodine in water by means of chemical separation and counting with a high-resolution gamma ray detector. Iodine is...
July 10, 2000
Standard Test Method for Low-Level Iodine-131 in Water
1.1 This test method covers the quantification of low levels of iodine-131 in water by means of chemical separation and counting with a high-resolution gamma ray detector. Iodine is chemically...
ASTM D4785-93
January 1, 1993
Standard Test Method for Low-Level Iodine-131 in Water
A description is not available for this item.
Advertisement