ASTM International - ASTM F2679-13

Standard Specification for 6 mm Projectiles Used with Low Energy Air Guns

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 2
ICS Code (Weapons): 95.060
scope:

1.1 This specification establishes requirements and characteristics of low energy airgun projectiles which help define whether a low energy airgun projectile is suitable for use in the sport commonly called airsoft, air soft, or soft air. Furthermore, the specification establishes minimum warning and package labeling to help ensure that the low energy airgun projectiles are used in a safe manner and that the risk of injury is reduced.

1.2 Limitations-This specification does not cover the following categories of projectiles: Projectiles covered by Consumer Safety Specification F590 (non-powder guns projectiles), Specification F1979 (paintballs), Specification F2573, and Specification F2574; liquid filled or metallic projectiles, toy products, and non-recreational projectiles such as those used by law enforcement, scientific, or military agencies.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the general requirements and characteristics, minimum warning information, and package labeling details for 6 mm projectiles used with low energy air guns to help... View More

Document History

April 1, 2023
Standard Specification for 6 mm Projectiles Used with Airsoft Guns
1.1 This specification establishes requirements and characteristics of airsoft gun projectiles which help define whether an airsoft gun is suitable for use in the sport commonly called airsoft, air...
May 15, 2019
Standard Specification for 6 mm Projectiles Used with Airsoft Guns
1.1 This specification establishes requirements and characteristics of airsoft gun projectiles which help define whether an airsoft gun is suitable for use in the sport commonly called airsoft, air...
April 1, 2015
Standard Specification for 6 mm Projectiles Used with Airsoft Guns
1.1 This specification establishes requirements and characteristics of airsoft gun projectiles which help define whether an airsoft gun is suitable for use in the sport commonly called airsoft, air...
April 1, 2015
Standard Specification for 6 mm Projectiles Used with Airsoft Guns
1.1 This specification establishes requirements and characteristics of airsoft gun projectiles which help define whether an airsoft gun is suitable for use in the sport commonly called airsoft, air...
ASTM F2679-13
May 1, 2013
Standard Specification for 6 mm Projectiles Used with Low Energy Air Guns
1.1 This specification establishes requirements and characteristics of low energy airgun projectiles which help define whether a low energy airgun projectile is suitable for use in the sport commonly...
October 1, 2007
Standard Specification for 6 mm Projectiles Used with Low Energy Air Guns
1.1 This specification establishes requirements and characteristics of low energy airgun projectiles which help define whether a low energy airgun projectile is suitable for use in the sport commonly...
Advertisement