ASTM International - ASTM C1440-08(2013)

Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 3
ICS Code (Seals, glands): 21.140
scope:

1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in gravity flow drain, waste and vent (DWV), sewer, sanitary and storm plumbing systems. They include couplings to join similar and dissimilar piping sizes and material.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings for gravity flow drain, waste,... View More

Document History

September 1, 2021
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
November 15, 2017
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
ASTM C1440-08(2013)
May 1, 2013
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
May 1, 2013
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
October 1, 2008
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
November 1, 2007
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
December 1, 2003
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
May 26, 2000
Standard Specification for Thermoplastic Elastomeric (TPE) Gasket Materials for Drain, Waste, and Vent (DWV), Sewer, Sanitary and Storm Plumbing Systems
1.1 This specification covers thermoplastic elastomeric (TPE) gasket materials for preformed elastomeric gaskets used in shielded and non-shielded mechanical couplings. These couplings are used in...
Advertisement