ASTM International - ASTM D7051-05(2013)

Standard Test Method for Cyclic Thermal Shock of SBS-Modified Bituminous Roofing Sheets with Factory-Applied Metal Surface

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

4.1 This test method is used to determine the dimensional changes and physical stability of the product upon exposure to specified cyclic thermal conditions. It is also useful in determining the... View More

scope:

1.1 This test method covers the measurement of movement due to cyclic thermal exposure of SBS (styrene-butadiene-styrene)-modified bituminous sheets with a factory-applied metal foil surface.

1.2 The values stated in SI units are to be regarded as standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2020
Standard Test Method for Cyclic Thermal Shock of SBS-Modified Bituminous Roofing Sheets with Factory-Applied Metal Surface
1.1 This test method covers the measurement of movement due to cyclic thermal exposure of SBS (styrene-butadiene-styrene)-modified bituminous sheets with a factory-applied metal foil surface....
ASTM D7051-05(2013)
May 1, 2013
Standard Test Method for Cyclic Thermal Shock of SBS-Modified Bituminous Roofing Sheets with Factory-Applied Metal Surface
1.1 This test method covers the measurement of movement due to cyclic thermal exposure of SBS (styrene-butadiene-styrene)-modified bituminous sheets with a factory-applied metal foil surface....
May 1, 2005
Standard Test Method for Cyclic Thermal Shock of SBS-Modified Bituminous Roofing Sheets with Factory-Applied Metal Surface
1.1 This test method covers the measurement of movement due to cyclic thermal exposure of SBS (styrene-butadiene-styrene)-modified bituminous sheets with a factory-applied metal foil surface. 1.2 The...
Advertisement