ASTM International - ASTM D4833/D4833M-07(2013)e1

Standard Test Method for Index Puncture Resistance of Geomembranes and Related Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 4
ICS Code (Geotextiles): 59.080.70
significance And Use:

5.1 This test method is an index test for determining the puncture resistance of geomembranes and related products. The use of this test method is to establish an index value by providing standard... View More

scope:

1.1 This test method is used to measure the index puncture resistance of geomembranes and related products.

1.2 The use of Test Method D4833/D4833M may be inappropriate for testing some woven geotextiles or related products which have large openings, such as geonets and geogrids.

1.3 It is recommended that geotextile and geotextile related products be tested using Test Method D6241.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Test Method for Index Puncture Resistance of Geomembranes and Related Products
1.1 This test method is used to measure the index puncture resistance of geomembranes and related products. 1.2 The use of Test Method D4833/D4833M may be inappropriate for testing some woven...
Standard Test Method for Index Puncture Resistance of Geomembranes and Related Products
1.1 This test method is used to measure the index puncture resistance of geomembranes and related products. 1.2 The use of Test Method D4833/D4833M may be inappropriate for testing some woven...
ASTM D4833/D4833M-07(2013)e1
May 1, 2013
Standard Test Method for Index Puncture Resistance of Geomembranes and Related Products
5.1 This test method is an index test for determining the puncture resistance of geomembranes and related products. The use of this test method is to establish an index value by providing standard...
Advertisement