ASTM International - ASTM E2751/E2751M-13
Standard Practice for Design and Performance of Supported Laminated Glass Walkways
| Organization: | ASTM International |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Glass in building): | 81.040.20 |
significance And Use:
4.1 Glass is a brittle material with different time and temperature-dependen
scope:
1.1 This practice addresses elements related to load-bearing glass walkways, glass treads, and glass landings constructed with laminated glass. This standard includes performance, design, and safe behavior considerations. It addresses the characteristics unique to glass and laminated glass. Issues that are common to all walkways, such as slip resistance, are addressed in existing referenced standards.
1.2 This practice does not address glass walkways constructed with monolithic glass, glass block, insulating glass units, glass tiles that are directly bonded to a non-glass structural substrate, or glass walkways intended to support vehicular traffic.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History