ASTM International - ASTM F2982-13

Standard Specification for Polyester Composition Floor Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 4
ICS Code (Floor coverings): 97.150
scope:

1.1 This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. The tile shall... View More

Document History

June 1, 2024
Standard Specification for Polyester Composition Floor Tile/Plank
1.1 This specification covers polyester composition flooring for use in commercial, light commercial or residential flooring applications. The flooring may be either smooth or embossed. 1.2 The...
June 1, 2018
Standard Specification for Polyester Composition Floor Tile
1.1 This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. 1.2 The values...
November 1, 2017
Standard Specification for Polyester Composition Floor Tile
1.1 This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. 1.2 The values...
ASTM F2982-13
May 1, 2013
Standard Specification for Polyester Composition Floor Tile
1.1 This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. 1.2 The values...
November 15, 2012
Standard Specification for Polyester Composition Floor Tile
1.1 This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. 1.2 The values...
Advertisement