ASTM International - ASTM B131-02
Standard Specification for Copper Alloy Bullet Jacket Cups
| Organization: | ASTM International |
| Publication Date: | 10 April 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for bullet jacket preform cups produced of Copper Alloy UNS No. C22000 for processing into bullet jackets of the following types and classes:
1.1.1 Type I-Caliber 0.30.
1.1.2 Type II-Caliber 0.45.
1.1.3 Type III-Caliber 0.50.
1.1.4 Type IV-As specified in the contract or order.
1.1.5 Class I-Not annealed.
1.1.6 Class II-Annealed.
1.2 The values stated in inch-pound units are the standard, except for grain size, which is given in SI units. Values in parentheses are for information only.
Document History