ASTM International - ASTM D2485-91(2013)

Standard Test Methods for Evaluating Coatings For High Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 3
ICS Code (Paints and varnishes): 87.040
significance And Use:

4.1 Some coating systems are developed for use over steel that is exposed to high temperatures during service life. This method provides an accelerated means of determining the performance of... View More

scope:

1.1 These test methods cover the evaluation of the heat-resistant properties of coatings designed to protect steel surfaces exposed to elevated temperatures during their service life. Two test methods are described as follows:

Method A-Interior Service Coatings

Method B-Exterior Service Coatings

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 5.

Document History

December 1, 2022
Standard Test Methods for Evaluating Coatings For High Temperature Service
1.1 These test methods cover the evaluation of the heat-resistant properties of coatings designed to protect steel surfaces exposed to elevated temperatures during their service life. Two test...
March 1, 2018
Standard Test Methods for Evaluating Coatings For High Temperature Service
1.1 These test methods cover the evaluation of the heat-resistant properties of coatings designed to protect steel surfaces exposed to elevated temperatures during their service life. Two test...
ASTM D2485-91(2013)
June 1, 2013
Standard Test Methods for Evaluating Coatings For High Temperature Service
1.1 These test methods cover the evaluation of the heat-resistant properties of coatings designed to protect steel surfaces exposed to elevated temperatures during their service life. Two test...
June 1, 2007
Standard Test Methods for Evaluating Coatings For High Temperature Service
1.1 These test methods cover the evaluation of the heat-resistant properties of coatings designed to protect steel surfaces exposed to elevated temperatures during their service life. Two test...
May 10, 2000
Standard Test Methods for Evaluating Coatings For High Temperature Service
1.1 These test methods cover the evaluation of the heat-resistant properties of coatings designed to protect steel surfaces exposed to elevated temperatures during their service life. Two test...
Advertisement