ASTM International - ASTM D7437-08(2013)

Standard Test Method for Temperature and Hard Water Stability of Engine Coolants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 3
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

4.1 4.1 This test method provides information on the stability of the engine coolant concentrate when stored at elevated temperatures for two weeks. These test conditions might simulate the... View More

scope:

1.1 This test method covers a simple glassware-type procedure for evaluating the effects of temperature and hard water on the stability of engine coolants at elevated temperatures under controlled laboratory conditions.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Test Method for Temperature and Hard Water Stability of Engine Coolants
1.1 This test method covers a simple glassware-type procedure for evaluating the effects of temperature and hard water on the stability of engine coolants at elevated temperatures under controlled...
October 1, 2019
Standard Test Method for Temperature and Hard Water Stability of Engine Coolants
1.1 This test method covers a simple glassware-type procedure for evaluating the effects of temperature and hard water on the stability of engine coolants at elevated temperatures under controlled...
ASTM D7437-08(2013)
May 1, 2013
Standard Test Method for Temperature and Hard Water Stability of Engine Coolants
1.1 This test method covers a simple glassware-type procedure for evaluating the effects of temperature and hard water on the stability of engine coolants at elevated temperatures under controlled...
November 1, 2008
Standard Test Method for Temperature and Hard Water Stability of Engine Coolants
1.1 This test method covers a simple glassware-type procedure for evaluating the effects of temperature and hard water on the stability of engine coolants at elevated temperatures under controlled...
Advertisement