ASTM International - ASTM E449-08(2013)
Standard Test Methods for Analysis of Calcium Chloride
| Organization: | ASTM International |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Salts): | 71.060.50 |
significance And Use:
3.1 Calcium chloride is available in various forms and purities. A major use is the de-icing and dust control of roads. It is also used in the coal industry for dustproofing and freezeproofing, in... View More
scope:
1.1 These test methods cover the analysis of calcium chloride and solutions.
1.2 Procedures are given for the determination of calcium chloride, magnesium chloride, potassium chloride, sodium chloride, and calcium hydroxide. The test methods appear in the following order:
| Sections | |
| Calcium Chloride | 8 to 16 |
| Magnesium Chloride, Potassium Chloride, and Sodium Chloride | 17 to 26 |
| Calcium Hydroxide | 27 to 33 |
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 5.
1.5 Review the current Material Safety Data Sheet (MSDS) for detailed information concerning toxicity, first aid procedures, handling, and safety precautions.
Document History