ASTM International - ASTM F1140/F1140M-13

Standard Test Methods for Internal Pressurization Failure Resistance of Unrestrained Packages

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: active
Page Count: 5
ICS Code (Complete, filled transport packages): 55.180.40
significance And Use:

5.1 These test methods provide a rapid means of evaluating tendencies for package failure when the package is exposed to a pressure differential. Pressure differentials may occur during processes... View More

scope:

1.1 These test methods explain the procedure for determining the ability of packages to withstand internal pressurization.

1.2 The burst test increasingly pressurizes the package until the package fails.

1.3 The creep test maintains a specified pressure for a specified time or until the package fails.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 15, 2025
Standard Test Methods for Internal Pressurization Failure Resistance of Unrestrained Packages
1.1 These test methods explain the procedure for determining the ability of packages to withstand internal pressurization. 1.2 The burst test increasingly pressurizes the package until the package...
Standard Test Methods for Internal Pressurization Failure Resistance of Unrestrained Packages
1.1 These test methods explain the procedure for determining the ability of packages to withstand internal pressurization. 1.2 The burst test increasingly pressurizes the package until the package...
ASTM F1140/F1140M-13
April 1, 2013
Standard Test Methods for Internal Pressurization Failure Resistance of Unrestrained Packages
5.1 These test methods provide a rapid means of evaluating tendencies for package failure when the package is exposed to a pressure differential. Pressure differentials may occur during processes...
Advertisement