ASTM International - ASTM D2200-13

Standard Practice for Use of Pictorial Surface Preparation Standards and Guides for Painting Steel Surfaces

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 3
ICS Code (Paint coating processes): 87.020
significance And Use:

4.1 The appearance of the various degrees of dry and wet abrasive blast cleaning, hand and power tool cleaning and water jetting are influenced by the initial rust grades of the steel being... View More

scope:

1.1 The visual surface preparation guides and standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard, designated as Method A (ISO/Swedish Standard2) and Methods B through E (SSPC Guides and Reference Photographs3). The methods differ in the depiction of the initial surface, in the definition and depiction of the cleaning conditions, and in the number of cleaning methods included. Because of these differences, the specifier should state which method to use.

1.2 The colored visual surface preparation guides represent different conditions of hot rolled carbon steel before and after surface preparation. Prior to cleaning, there are four rust grades, A to D, that cover the range from intact mill scale to 100 % rusted and pitted steel. The standards then depict the appearance of the initial conditions after cleaning by one or more methods (for example, dry abrasive blast cleaning) to various degrees of thoroughness. In addition, Method B includes three painted conditions that contain various degrees of deterioration. The Guide3 depicts these conditions after various degrees of dry abrasive blast cleaning. Method C includes four rust grades and three painted conditions that contain various degrees of deterioration. The Guide4 depicts these conditions after various degrees of hand and power tool cleaning. Method D includes two rust grades and four painted conditions that contain various degrees of deterioration. The Guide5 depicts these conditions after various degrees of water jetting, with three levels of flash rusting. Method E includes two rust grades. The Guide6 depicts these conditions after various degrees of wet abrasive blast cleaning, with three levels of flash rusting.

Document History

June 1, 2026
Standard Practice for Use of Pictorial Surface Preparation Standards and Guides for Painting Steel Surfaces
1.1 The visual surface preparation guides and standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this practice,...
November 1, 2021
Standard Practice for Use of Pictorial Surface Preparation Standards and Guides for Painting Steel Surfaces
1.1 The visual surface preparation guides and standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard,...
December 1, 2017
Standard Practice for Use of Pictorial Surface Preparation Standards and Guides for Painting Steel Surfaces
1.1 The visual surface preparation guides and standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard,...
ASTM D2200-13
June 1, 2013
Standard Practice for Use of Pictorial Surface Preparation Standards and Guides for Painting Steel Surfaces
1.1 The visual surface preparation guides and standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard,...
June 1, 2008
Standard Practice for Use of Pictorial Surface Preparation Standards and Guides for Painting Steel Surfaces
1.1 The visual surface preparation standards consist of a series of color prints available as separate publications. Five different sets of photographs are described in this standard, designated as...
June 1, 2001
Standard Pictorial Surface Preparation Standards for Painting Steel Surfaces
1.1 The visual surface preparation standards consist of a series of color prints available as separate publications. Three different sets of photographs are described in this standard, designated as...
April 15, 1995
Standard Pictoral Surface Preparation Standards for Painting Steel Surfaces
1.1 The visual surface preparation standards consist of a series of color prints available as separate publications. Three different sets of photographs are described in this standard, designated as...
April 15, 1995
Standard Pictorial Surface Preparation Standards for Painting Steel Surfaces
1.1 The visual surface preparation standards consist of a series of color prints available as separate publications. Three different sets of photographs are described in this standard, designated as...
Advertisement