ASTM International - ASTM D6488-08(2013)

Standard Terminology Relating to Print Problems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 6
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Inks. Printing inks): 87.080
significance And Use:

3.1 A common set of definitions is essential to improve communication and avoid misunderstanding among ink makers, substrate makers, and printers.

3.2 The term "paper" in this standard also... View More

scope:

1.1 This terminology standard gives definitions for problems that develop with printed matter as a result of deficiencies in the ink, substrate, press, or combinations thereof.

1.2 These definitions cover the three major printing processes and are given in the following sequence: lithography, flexography, and gravure. For further information see Refs (1-4) at the end of this standard.

Advertisement