ASTM International - ASTM A575-96(2013)e1

Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 3
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar applications involving moderate cold bending, moderate hot forming, punching, and welding as used in the production of noncritical parts. Moderate cold bending involves a generous bend radius with the axis of the bend transverse to the direction of rolling.

1.2 Special quality hot-wrought carbon steel bars are covered in Specification A576.

1.3 Some end uses may require one or more of the available designations shown under Supplementary Requirements.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

July 1, 2020
Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar...
September 1, 2018
Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar...
ASTM A575-96(2013)e1
April 1, 2013
Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar...
September 1, 2007
Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar...
November 10, 1996
Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar...
November 10, 1996
Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
1.1 This specification covers hot-wrought merchant quality carbon steel bars produced to a chemical composition. Merchant quality bars are used for structural and similar miscellaneous bar...
Advertisement