ASTM International - ASTM D721-68(1982)

Standard Test Method for Oil Content of Petroleum Waxes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1968
Status: inactive
Page Count: 9

Document History

May 1, 2025
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30?°C (86?°F) or higher as determined in accordance with Test Method D938, and containing not more...
May 1, 2017
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30 °C (86 °F) or higher as determined in accordance with Test Method D938, and containing not more...
June 1, 2015
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30 °C (86 °F) or higher as determined in accordance with Test Method D938, and containing not more...
October 1, 2011
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D938, and containing not more...
November 1, 2006
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D 938, and containing not more...
November 1, 2005
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D 938, and containing not more...
November 1, 2004
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D 938, and containing not more...
November 10, 2002
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D 938, and containing not more...
August 10, 2002
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D 938, and containing not more...
November 10, 1997
Standard Test Method for Oil Content of Petroleum Waxes
1.1 This test method covers the determination of oil in petroleum waxes having a congealing point of 30°C (86°F) or higher as determined in accordance with Test Method D938, and containing not more...
ASTM D721-68(1982)
January 1, 1968
Standard Test Method for Oil Content of Petroleum Waxes
A description is not available for this item.
Advertisement