ASTM International - ASTM F3023-13

Standard Test Methods for Evaluating Design and Performance Characteristics of Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 5
ICS Code (Indoor sports equipment): 97.220.30
significance And Use:

4.1 The purpose of these test methods is to provide reliable and repeatable test methods for the evaluation of stationary exercise bicycles and crank training equipment assembled and maintained... View More

scope:

1.1 These test methods specify procedures and equipment used for testing and evaluating stationary exercise bicycles and crank training equipment (machines) for compliance to Specification F1250. Both design and operational parameters will be evaluated. Where possible and applicable, accepted test methods from other recognized bodies will be used and referenced. In case of a conflict between this document and Specification F1250, Specification F1250 takes precedence.

1.2 Requirements-Stationary exercise bicycles and crank training equipment are to be tested for the parameters specified in Specification F2276 and Test Methods F2571 and the following parameters unique to this equipment:

1.2.1 Seat post construction and loading

1.2.2 Handlebar construction and loading

1.2.3 Pedal construction and loading

1.2.4 Crank Arm and Enclosure Entrapment

1.2.5 Seat back support loading

1.2.6 Stability

1.2.7 Direct Drive Exercise Bicycle Pedal Endurance

1.2.8 Warnings

1.2.9 Documentation

1.3 Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2018
Standard Test Methods for Evaluating Design and Performance Characteristics of Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
1.1 These test methods specify procedures and equipment used for testing and evaluating stationary exercise upright and recumbent bicycles and ergometers for compliance to Specification F1250. Both...
ASTM F3023-13
June 1, 2013
Standard Test Methods for Evaluating Design and Performance Characteristics of Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers
1.1 These test methods specify procedures and equipment used for testing and evaluating stationary exercise bicycles and crank training equipment (machines) for compliance to Specification F1250....
Advertisement