ASTM International - ASTM F73-96(2002)

Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1996
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps.The material is known as UNS R07031.

1.2 The term wire as used in this specification applies to all material 0.020 in. (0.51 mm) or less in diameter that is spooled or coiled.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps. The material is known as UNS R07031. This wire shall conform to the requirements as to... View More

Document History

February 1, 2025
Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
1.1 This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps. The material is known as UNS R07031. 1.2 The term wire as used in this specification applies...
June 1, 2017
Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
1.1 This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps. The material is known as UNS R07031. 1.2 The term wire as used in this specification applies...
May 1, 2013
Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
1.1 This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps. The material is known as UNS R07031. 1.2 The term wire as used in this specification applies...
May 1, 2009
Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
1.1 This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps. The material is known as UNS R07031. 1.2 The term wire as used in this specification applies...
June 10, 1996
Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
1.1 This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps.The material is known as UNS R07031. 1.2 The term wire as used in this specification applies...
ASTM F73-96(2002)
June 10, 1996
Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
This specification covers tungsten-rhenium alloy wire suitable for use in electron devices and lamps. The material is known as UNS R07031. This wire shall conform to the requirements as to chemical...
Advertisement