ASTM International - ASTM D6824-13

Standard Test Method for Determining Filterability of Aviation Turbine Fuel

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2013
Status: inactive
Page Count: 7
ICS Code (Fuels in general): 75.160.01
significance And Use:

5.1 This test method is intended for use in the laboratory or field in evaluating aviation turbine fuel cleanliness.

5.2 A change in filtration performance after storage, pretreatment, or... View More

scope:

1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels.

Note 1-ASTM specification fuels falling within the scope of this test method are Specifications D1655 and D6615 and the military fuels covered in the military specifications listed in 2.2.

1.2 This test method is not applicable to fuels that contain undissolved water.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2023
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels (for other middle distillate fuels, see Test Method D6426). Note 1: ASTM specification fuels...
October 1, 2018
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels (for other middle distillate fuels, see Test Method D6426). Note 1: ASTM specification fuels...
ASTM D6824-13
June 15, 2013
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels. Note 1—ASTM specification fuels falling within the scope of this test method are Specifications...
June 15, 2013
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels (for other middle distillate fuels, see Test Method D6426). Note 1—ASTM specification fuels...
July 1, 2007
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels. Note 1 ASTM specification fuels falling within the scope of this test method are Specifications D...
November 1, 2004
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels. Note 1—ASTM specification fuels falling within the scope of this test method are Specificationd D...
August 10, 2003
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels. Note 1—ASTM specification fuels falling within the scope of this test method are Specification D...
August 10, 2002
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels. Note 1—ASTM specification fuels falling within the scope of this test method are Specification D...
Advertisement