ASTM International - ASTM F77-69(1996)
Test Method for Apparent Density of Ceramics for Electron Device and Semiconductor Application (Withdrawn 2001)
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Semiconducting materials): | 29.045 |
| ICS Code (Ceramic products): | 81.060.20 |
scope:
1.1 This test method covers the determination of the apparent density of ceramic parts, used in electron device and semiconductor applications, with a maximum dimension of 25 mm (1 in.) and having zero or discontinuous porosity.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability or regulatory limitations prior to use.
Document History