ASSE 1066

Performance Requirements for Individual Pressure Balancing In-Line Valves for Individual Fixture Fittings

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 2 September 1997
Status: active
Page Count: 20
scope:

Description

Performance Requirements for Individual Pressure Balancing In-Line Valves for Individual Fixture Fittings

Automatic pressure balancing in-line valves are used to equalize incoming hot and cold water line pressures for minimizing mixed water temperature variations due to pressure fluctuations when used with a mixing valve or two handle valve set. They are not designed to limit the maximum outlet temperature at the point-of-use. The device is intended for use in individual plumbing fixtures fittings such as shower heads, bath utility faucets and sink and lavatory faucets.

Document History

January 1, 2023
Performance Requirements for Individual Pressure Balancing In-Line Valves for Individual Fixture Fittings
Description These devices shall have a hot and cold water inlet, and a hot and cold water outlet. These devices equalize incoming hot and cold water line pressures for the purpose of minimizing...
ASSE 1066
September 2, 1997
Performance Requirements for Individual Pressure Balancing In-Line Valves for Individual Fixture Fittings
Description Performance Requirements for Individual Pressure Balancing In-Line Valves for Individual Fixture Fittings Automatic pressure balancing in-line valves are used to equalize incoming hot...

References

Advertisement